Texas Instruments High-Performance Analog 0.28A 2.5A 5.5V SOT-23 Power Management IC TPS25221DBVT

Description
0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-SOT-23 -40 to 125 Product overview: TPS25221DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-SOT-23 -40 to 125 Product overview: TPS25221DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.28A 2.5A 5.5V SOT-23 Power Management IC
734-TPS25221DBVT
0.28A 2.5A 5.5V SOT-23 Power Management IC 734-TPS25221DBVT
0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-SOT-23 -40 to 125 Product overview: TPS25221DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DBVT can be used for catalog matching and distributor lookup.

0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-SOT-23 -40 to 125 Product overview: TPS25221DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-49492-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-49492-1-ND
Current Regulation/Management 296-49492-1-ND
Current Switch Regulator 2A SOT-23-6

Current Switch Regulator 2A SOT-23-6

Buy Now Datasheet
Current Regulation/Management - 296-49492-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-49492-6-ND
Current Regulation/Management 296-49492-6-ND
Current Switch Regulator 2A SOT-23-6

Current Switch Regulator 2A SOT-23-6

Buy Now Datasheet
Current Regulation/Management - 296-49492-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-49492-2-ND
Current Regulation/Management 296-49492-2-ND
Current Switch Regulator 2A SOT-23-6

Current Switch Regulator 2A SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - TPS25221DBVT - 900735-TPS25221DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS25221DBVT
900735-TPS25221DBVT
PMIC - PMIC - Current Regulation/Management - TPS25221DBVT 900735-TPS25221DBVT
Manufacturer: Texas Instruments Win Source Part Number: 900735-TPS25221DBVT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Current Switch Regulator - 2A SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS25221 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49492-2, 296-49492-1, 296-49492-6

Manufacturer: Texas Instruments
Win Source Part Number: 900735-TPS25221DBVT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Current Switch Regulator - 2A SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS25221
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49492-2, 296-49492-1, 296-49492-6

Buy Now Datasheet
Current Regulation/Management - TPS25221DBVT - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS25221DBVT
Current Regulation/Management TPS25221DBVT
IC CURRENT SWITCH 2A SOT23-6

IC CURRENT SWITCH 2A SOT23-6

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS25221DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS25221DBVT
PMIC - Current Regulation/Management TPS25221DBVT
IC CURRENT SWITCH 2A SOT23-6

IC CURRENT SWITCH 2A SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-TPS25221DBVT 296-49492-1-ND 900735-TPS25221DBVT TPS25221DBVT TPS25221DBVT
Product Name 0.28A 2.5A 5.5V SOT-23 Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - TPS25221DBVT Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data