Manufacturer: Texas Instruments
Win Source Part Number: 900741-TPS259571DSGT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 4A 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS259571
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50081-6, TPS259571DSGT-ND, 296-50081-1, 296-50081-2
2.7-V to 18-V, 34mΩ, 0.5-4A eFuse with over voltage protection in small WSON package 8-WSON -40 to 125 Product overview: TPS259571DSGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259571DSGT can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 4A 8-WSON (2x2)
Electronic Fuse Regulator 4A 8-WSON (2x2)
Electronic Fuse Regulator 4A 8-WSON (2x2)
IC PWR MGMT EFUSE 2.7-18V 8WSON
IC PWR MGMT EFUSE 2.7-18V 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 900741-TPS259571DSGT | 734-TPS259571DSGT | 296-50081-2-ND | TPS259571DSGT | TPS259571DSGT |
| Product Name | PMIC - PMIC - Current Regulation/Management - TPS259571DSGT | 4A Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad |