Electronic Fuse Regulator 6A 20-HTSSOP
Electronic Fuse Regulator 6A 20-HTSSOP
Electronic Fuse Regulator 6A 20-HTSSOP
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting 20-HTSSOP -40 to 125 Product overview: TPS16630PWPT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, HTSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630PWPT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015587-TPS16630PWPT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS16630PWPTCT,2
Base Product Number: TPS16630
IC POWER MANAGEMENT
IC POWER MANAGEMENT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS16630PWPTCT-ND | 734-TPS16630PWPT | 1015587-TPS16630PWPT | TPS16630PWPT | TPS16630PWPT |
| Product Name | Current Regulation/Management | 6A HTSSOP Power Management IC | Integrated Circuits (ICs) - PMIC - Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tape & Reel | Other; 20-PowerTSSOP (0.173", 4.40mm Width) |