Texas Instruments High-Performance Analog Current Regulation/Management TPS26632RGET

Description
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Request a Quote Datasheet
Description
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-TPS26632RGETCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS26632RGETCT-ND
Current Regulation/Management 296-TPS26632RGETCT-ND
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)

Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-TPS26632RGETDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS26632RGETDKR-ND
Current Regulation/Management 296-TPS26632RGETDKR-ND
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)

Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-TPS26632RGETTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS26632RGETTR-ND
Current Regulation/Management 296-TPS26632RGETTR-ND
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)

Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253573-TPS26632RGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253573-TPS26632RGET
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253573-TPS26632RGET
Win Source Part Number: 1253573-TPS26632RGET Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Sensing Method: High-Side Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS26632RGETTR,2 96-TPS26632RGETDKR,2 96-TPS26632RGETCT Base Product Number: TPS26632

Win Source Part Number: 1253573-TPS26632RGET
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Sensing Method: High-Side
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS26632RGETTR,296-TPS26632RGETDKR,296-TPS26632RGETCT
Base Product Number: TPS26632

Buy Now Datasheet
Singapore, Singapore
6A VQFN Power Management IC
734-TPS26632RGET
6A VQFN Power Management IC 734-TPS26632RGET
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting and surge protection 24-VQFN -40 to 125 Product overview: TPS26632RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26632RGET can be used for catalog matching and distributor lookup.

4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting and surge protection 24-VQFN -40 to 125 Product overview: TPS26632RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26632RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - TPS26632RGET - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS26632RGET
Current Regulation/Management TPS26632RGET
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS26632RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS26632RGET
PMIC - Current Regulation/Management TPS26632RGET
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-TPS26632RGETCT-ND 1253573-TPS26632RGET 734-TPS26632RGET TPS26632RGET TPS26632RGET
Product Name Current Regulation/Management Integrated Circuits (ICs) - PMIC - Current Regulation/Management 6A VQFN Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 24-VFQFN Exposed Pad Other; Tape & Reel Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details