4.5-V-6.1-V, 28mΩ, 2-5A eFuse 10-VSON -40 to 125 Product overview: TPS2592BLDRCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS2592BLDRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811682-TPS2592BLDRCT
Packaging: Reel
Mounting Style: SMD
Current - Output: 5A
Voltage - Input: 4.5V ~ 5.5V
Function: Electronic Fuse
Accuracy: ±15%
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: TPS2592
Electronic Fuse Regulator 5A 10-VSON (3x3)
Electronic Fuse Regulator 5A 10-VSON (3x3)
IC PWR MGR EFUSE 5V 10SON
IC PWR MGR EFUSE 5V 10SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS2592BLDRCT | 811682-TPS2592BLDRCT | 296-36401-2-ND | TPS2592BLDRCT | TPS2592BLDRCT |
| Product Name | 5A Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS2592BLDRCT | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |