Texas Instruments High-Performance Analog 5A Power Management IC TPS259231DRCR

Description
4.5-V to 5.5-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259231DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259231DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5-V to 5.5-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259231DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259231DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Power Management IC
734-TPS259231DRCR
5A Power Management IC 734-TPS259231DRCR
4.5-V to 5.5-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259231DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259231DRCR can be used for catalog matching and distributor lookup.

4.5-V to 5.5-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259231DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259231DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-47231-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47231-6-ND
Current Regulation/Management 296-47231-6-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-47231-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47231-1-ND
Current Regulation/Management 296-47231-1-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-47231-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47231-2-ND
Current Regulation/Management 296-47231-2-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - TPS259231DRCR - 848416-TPS259231DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS259231DRCR
848416-TPS259231DRCR
PMIC - PMIC - Current Regulation/Management - TPS259231DRCR 848416-TPS259231DRCR
Manufacturer: Texas Instruments Win Source Part Number: 848416-TPS259231DRCR Features: Regulator Package: Reel - TR Family Name: TPS259231 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47231-1, 296-47231-2, 296-47231-6, TPS259231DRCR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848416-TPS259231DRCR
Features: Regulator
Package: Reel - TR
Family Name: TPS259231
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47231-1, 296-47231-2, 296-47231-6, TPS259231DRCR-ND

Buy Now Datasheet
PMIC - Current Regulation/Management - TPS259231DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS259231DRCR
PMIC - Current Regulation/Management TPS259231DRCR
IC EFUSE 5V BFET DVR 5A 10VSON

IC EFUSE 5V BFET DVR 5A 10VSON

Supplier's Site Datasheet
Current Regulation/Management - TPS259231DRCR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS259231DRCR
Current Regulation/Management TPS259231DRCR
IC EFUSE 5V BFET DVR 5A 10VSON

IC EFUSE 5V BFET DVR 5A 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-TPS259231DRCR 296-47231-6-ND 848416-TPS259231DRCR TPS259231DRCR TPS259231DRCR
Product Name 5A Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - TPS259231DRCR PMIC - Current Regulation/Management Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Automotive Buck-Boost Pmic W/2 Ldo Outputs - A4409KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin eTSSOP
View Details
9 suppliers
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
Output Voltage 5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details