Texas Instruments High-Performance Analog Current Regulation/Management TPS259271DRCR

Description
Electronic Fuse Regulator 5A 10-VSON (3x3)
Request a Quote Datasheet
Description
Electronic Fuse Regulator 5A 10-VSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-44973-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-44973-1-ND
Current Regulation/Management 296-44973-1-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-44973-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-44973-6-ND
Current Regulation/Management 296-44973-6-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-44973-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-44973-2-ND
Current Regulation/Management 296-44973-2-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)

Electronic Fuse Regulator 5A 10-VSON (3x3)

Buy Now Datasheet
Singapore, Singapore
5A Power Management IC
734-TPS259271DRCR
5A Power Management IC 734-TPS259271DRCR
4.5-V to 18-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259271DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259271DRCR can be used for catalog matching and distributor lookup.

4.5-V to 18-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259271DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259271DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - TPS259271DRCR - 848727-TPS259271DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS259271DRCR
848727-TPS259271DRCR
PMIC - PMIC - Current Regulation/Management - TPS259271DRCR 848727-TPS259271DRCR
Manufacturer: Texas Instruments Win Source Part Number: 848727-TPS259271DRCR Features: Regulator Package: Reel - TR Family Name: TPS259271 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44973-6, TPS259271DRCR-ND, 296-44973-2, 296-44973-1

Manufacturer: Texas Instruments
Win Source Part Number: 848727-TPS259271DRCR
Features: Regulator
Package: Reel - TR
Family Name: TPS259271
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44973-6, TPS259271DRCR-ND, 296-44973-2, 296-44973-1

Buy Now Datasheet
PMIC - Current Regulation/Management - TPS259271DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS259271DRCR
PMIC - Current Regulation/Management TPS259271DRCR
IC EFUSE 18V BFET DVR 5A 10VSON

IC EFUSE 18V BFET DVR 5A 10VSON

Supplier's Site Datasheet
Current Regulation/Management - TPS259271DRCR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS259271DRCR
Current Regulation/Management TPS259271DRCR
IC EFUSE 18V BFET DVR 5A 10VSON

IC EFUSE 18V BFET DVR 5A 10VSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-44973-1-ND 734-TPS259271DRCR 848727-TPS259271DRCR TPS259271DRCR TPS259271DRCR
Product Name Current Regulation/Management 5A Power Management IC PMIC - PMIC - Current Regulation/Management - TPS259271DRCR PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; 10-VFDFN Exposed Pad Other; Reel - TR Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data