Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Win Source Part Number: 1253574-TPS26630RGET
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Sensing Method: High-Side
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS26630RGETTR,2
Base Product Number: TPS26630
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting and surge protection 24-VQFN -40 to 125 Product overview: TPS26630RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26630RGET can be used for catalog matching and distributor lookup.
POWER MANAGEMENT
POWER MANAGEMENT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS26630RGETTR-ND | 1253574-TPS26630RGET | 734-TPS26630RGET | TPS26630RGET | TPS26630RGET |
| Product Name | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation/Management | 6A VQFN Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad |