Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.8V 20-SO PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 118746-TPPM0110DWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Output Current: 1.5A, 300mA
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 55°C
Case / Package: 20-SO PowerPad
Maximum Input Voltage: 5.3V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
1.5A Dual LDO Regulator, 3.3V/1.8V, 2-Ch, HSOP Product overview: TPPM0110DWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.5A, 3.3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPPM0110DWPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC
Fixed Positive LDO Regulator, 2 Output, 3.33V1, 1.82V2, PDSO20
IC REG LIN 3.3V/1.8V 20SO PWRPAD
IC REG LIN 3.3V/1.8V 20SO PWRPAD
LDO Voltage Regulators Dual-Output 3.3V & 1.8V
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPPM0110DWPR | 118746-TPPM0110DWPR | 776-TPPM0110DWPR | 296-10872-2-ND | TPPM0110DWPR | TPPM0110DWPR | TPPM0110DWPR | TPPM0110DWPR |
| Product Name | TPPM0110 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.8V | PMIC - PMIC - Voltage Regulators - Linear - TPPM0110DWPR | Dual 1.5A 3.3V 1.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SO PowerPAD | Other; 20-SO PowerPad | Other; HSOP | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; HSOIC20 | |||
| Output Voltage | 3.3 volts | 3.3 to 1.8 volts | 1.8 volts | 1.8 to 3.3 volts | 3.3 volts | |||
| IOUT | 1.5 amps | 1.5 to 0.3000 amps | 1.5 amps | 0.3000 to 1.5 amps | 1.5 to 0.3000 amps | 1.5 to 0.3000 amps |