Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - TPS25200QDRVTQ1 TPS25200QDRVTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272282-TPS25200QDRV TQ1 Packaging: Reel Mounting Style: SMD Function: Electronic Fuse Output Current: 2.4A Accuracy: ±6.3% Categories: Integrated Circuits Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.5V ~ 6.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272282-TPS25200QDRV TQ1 Packaging: Reel Mounting Style: SMD Function: Electronic Fuse Output Current: 2.4A Accuracy: ±6.3% Categories: Integrated Circuits Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.5V ~ 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - TPS25200QDRVTQ1 - 1272282-TPS25200QDRVTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS25200QDRVTQ1
1272282-TPS25200QDRVTQ1
PMIC - PMIC - Current Regulation/Management - TPS25200QDRVTQ1 1272282-TPS25200QDRVTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272282-TPS25200QDRV TQ1 Packaging: Reel Mounting Style: SMD Function: Electronic Fuse Output Current: 2.4A Accuracy: ±6.3% Categories: Integrated Circuits Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.5V ~ 6.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272282-TPS25200QDRVTQ1
Packaging: Reel
Mounting Style: SMD
Function: Electronic Fuse
Output Current: 2.4A
Accuracy: ±6.3%
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 2.5V ~ 6.5V

Buy Now
Current Regulation/Management - 296-47875-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47875-2-ND
Current Regulation/Management 296-47875-2-ND
Electronic Fuse Regulator 2.4A 6-WSON (2x2)

Electronic Fuse Regulator 2.4A 6-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - 296-47875-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47875-6-ND
Current Regulation/Management 296-47875-6-ND
Electronic Fuse Regulator 2.4A 6-WSON (2x2)

Electronic Fuse Regulator 2.4A 6-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - 296-47875-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47875-1-ND
Current Regulation/Management 296-47875-1-ND
Electronic Fuse Regulator 2.4A 6-WSON (2x2)

Electronic Fuse Regulator 2.4A 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 6.5V Power Management IC
734-TPS25200QDRVTQ1
Automotive N-Channel 6.5V Power Management IC 734-TPS25200QDRVTQ1
Hot Swap Controller 1-CH 6.5V N-Channel Positive Voltage Automotive 6-Pin WSON EP T/R Product overview: TPS25200QDRVTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, N-Channel, 6.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25200QDRVTQ1 can be used for catalog matching and distributor lookup.

Hot Swap Controller 1-CH 6.5V N-Channel Positive Voltage Automotive 6-Pin WSON EP T/R Product overview: TPS25200QDRVTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, N-Channel, 6.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25200QDRVTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS25200QDRVTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS25200QDRVTQ1
PMIC - Current Regulation/Management TPS25200QDRVTQ1
IC PWR MGR EFUSE 6.5V 6SON

IC PWR MGR EFUSE 6.5V 6SON

Supplier's Site Datasheet
Current Regulation/Management - TPS25200QDRVTQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS25200QDRVTQ1
Current Regulation/Management TPS25200QDRVTQ1
IC PWR MGR EFUSE 6.5V 6SON

IC PWR MGR EFUSE 6.5V 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1272282-TPS25200QDRVTQ1 296-47875-2-ND 734-TPS25200QDRVTQ1 TPS25200QDRVTQ1 TPS25200QDRVTQ1
Product Name PMIC - PMIC - Current Regulation/Management - TPS25200QDRVTQ1 Current Regulation/Management Automotive N-Channel 6.5V Power Management IC PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data