Texas Instruments TPPM0303 Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking TPPM0303D

Description
Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPPM0303 Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking - TPPM0303D - Texas Instruments
Dallas, TX, United States
TPPM0303 Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking
TPPM0303D
TPPM0303 Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking TPPM0303D
Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70

Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70

Buy Now Datasheet
 - TPPM0303D - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, CMOS, PDSO8

Fixed Positive LDO Regulator, 3.3V, 1V Dropout, CMOS, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34580-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34580-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34580-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPPM0303D
LDO Voltage Regulators TPPM0303D
LDO Voltage Regulators Single-Output 250mA 3.3V LDO Regulator

LDO Voltage Regulators Single-Output 250mA 3.3V LDO Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPPM0303D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPPM0303D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPPM0303D
IC REG LINEAR 3.3V 250MA 8SOIC

IC REG LINEAR 3.3V 250MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPPM0303D TPPM0303D 296-34580-5-ND TPPM0303D TPPM0303D
Product Name TPPM0303 Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Package Type Other; SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
VIN 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details