TPS2HB35AQPWPRQ1 -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Texas Instruments
Power Distribution Switches, Load Drivers
TPS2HB35AQPWPRQ1
Description
HYDRA 35 MOHM OTP A
Description
HYDRA 35 MOHM OTP A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TPS2HB35AQPWPRQ1 |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Package Type
|
Other; 16-PowerTSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Negative
Output Voltage Type
Adjustable / Variable
Package Type
Other; So
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Output Voltage
7 volts
IOUT
1 amps
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers