Single Output LDO, 400mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70
400-mA, low-dropout voltage regulator 8-SOIC 0 to 70 Product overview: TPPM0301DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPPM0301DR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 937259-TPPM0301DR
Operating Temperature Range: 0°C ~ 70°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPPM0301
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPPM0301DRG4, 296-10873-6, -296-10873-1, 296-10873-1-NDR, -296-10873-1-ND, 296-10873-2-NDR, 296-10873-1, 296-10873-6-NDR, -TPPM0301DR-NDR, -TPPM0301DRG4-NDR, 296-10873-2, -296-10873-1-NDR
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
IC REG LINEAR 3.3V 400MA 8SOIC
LDO Voltage Regulators 400mA 5V LDO
IC REG LINEAR 3.3V 400MA 8SOIC
IC REG LINEAR 3.3V 400MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPPM0301DR | 776-TPPM0301DR | TPPM0301DR | 937259-TPPM0301DR | 296-10873-2-ND | TPPM0301DR | TPPM0301DR | TPPM0301DR | TPPM0301DR |
| Product Name | TPPM0301 Single Output LDO, 400mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPPM0301DR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOIC | Other; D | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |