Texas Instruments High-Performance Analog Current Regulation/Management TPS26600RHFR

Description
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Request a Quote Datasheet
Description
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-48308-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48308-1-ND
Current Regulation/Management 296-48308-1-ND
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Buy Now Datasheet
Current Regulation/Management - 296-48308-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48308-6-ND
Current Regulation/Management 296-48308-6-ND
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Buy Now Datasheet
Current Regulation/Management - 296-48308-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48308-2-ND
Current Regulation/Management 296-48308-2-ND
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Electronic Fuse Regulator 2.35A 24-VQFN (5x4)

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - TPS26600RHFR - 852215-TPS26600RHFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS26600RHFR
852215-TPS26600RHFR
PMIC - PMIC - Current Regulation/Management - TPS26600RHFR 852215-TPS26600RHFR
Manufacturer: Texas Instruments Win Source Part Number: 852215-TPS26600RHFR Features: Regulator Package: Reel - TR Family Name: TPS26600 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48308-6, TPS26600RHFR-ND, 296-48308-2, 296-48308-1

Manufacturer: Texas Instruments
Win Source Part Number: 852215-TPS26600RHFR
Features: Regulator
Package: Reel - TR
Family Name: TPS26600
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48308-6, TPS26600RHFR-ND, 296-48308-2, 296-48308-1

Buy Now Datasheet
Singapore, Singapore
2.23A VQFN Power Management IC
734-TPS26600RHFR
2.23A VQFN Power Management IC 734-TPS26600RHFR
4.2-V to 60-V, 150mΩ, 0.1-2.23A eFuse with integrated input reverse polarity protection 24-VQFN -40 to 125 Product overview: TPS26600RHFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.23A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.23A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26600RHFR can be used for catalog matching and distributor lookup.

4.2-V to 60-V, 150mΩ, 0.1-2.23A eFuse with integrated input reverse polarity protection 24-VQFN -40 to 125 Product overview: TPS26600RHFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.23A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.23A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26600RHFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS26600RHFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS26600RHFR
PMIC - Current Regulation/Management TPS26600RHFR
IC PWR MGMT EFUSE 60V 24VQFN

IC PWR MGMT EFUSE 60V 24VQFN

Supplier's Site Datasheet
Current Regulation/Management - TPS26600RHFR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS26600RHFR
Current Regulation/Management TPS26600RHFR
IC PWR MGMT EFUSE 60V 24VQFN

IC PWR MGMT EFUSE 60V 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-48308-1-ND 852215-TPS26600RHFR 734-TPS26600RHFR TPS26600RHFR TPS26600RHFR
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - TPS26600RHFR 2.23A VQFN Power Management IC PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; 24-VFQFN Exposed Pad Other; Reel - TR Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data