Manufacturer: Texas Instruments
Win Source Part Number: 851627-TPS259631DDAR
Features: Regulator
Package: Reel - TR
Family Name: TPS259631
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS259631DDARDKR
2.7-V to 19-V, 85mΩ, 2A eFuse with selectable over voltage protection clamp in leaded package 8-SO PowerPAD -40 to 125 Product overview: TPS259631DDAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259631DDAR can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 2A 8-SO PowerPad
Electronic Fuse Regulator 2A 8-SO PowerPad
Electronic Fuse Regulator 2A 8-SO PowerPad
2.7-19V 130MA-2A SURGE CLAMPING
2.7-19V 130MA-2A SURGE CLAMPING
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 851627-TPS259631DDAR | 734-TPS259631DDAR | 296-TPS259631DDARDKR-ND | TPS259631DDAR | TPS259631DDAR |
| Product Name | PMIC - PMIC - Current Regulation/Management - TPS259631DDAR | 2A Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; Reel - TR | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) |