Voltage Controller, TPS26600PWPR
Voltage Controller, TPS26600PWPR
Electronic Fuse Regulator 2.35A 16-HTSSOP
Electronic Fuse Regulator 2.35A 16-HTSSOP
Electronic Fuse Regulator 2.35A 16-HTSSOP
Hot Swap Controller 1-CH 55V N-Channel Positive Voltage 16-Pin HTSSOP EP T/R Product overview: TPS26600PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 55V, HTSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26600PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851127-TPS26600PWPR
Features: Regulator
Package: Reel - TR
Family Name: TPS26600
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47292-6, TPS26600PWPR-ND, 296-47292-2, 296-47292-1
IC PWR MGMT EFUSE 60V 16HTSSOP
IC PWR MGMT EFUSE 60V 16HTSSOP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2297094 | 296-47292-6-ND | 734-TPS26600PWPR | 851127-TPS26600PWPR | TPS26600PWPR | TPS26600PWPR |
| Product Name | Voltage Regulators | Current Regulation/Management | N-Channel 55V HTSSOP Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS26600PWPR | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | SSOP; Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; Reel - TR | Other; 16-PowerTSSOP (0.173", 4.40mm Width) |