4.2-V to 60-V, 150mΩ, 0.1-2.23A eFuse with integrated input reverse polarity protection 16-HTSSOP -40 to 125 Product overview: TPS26602PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.23A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.23A, HTSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26602PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 844996-TPS26602PWPR
Features: Regulator
Package: Reel - TR
Family Name: TPS26602
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48734-2, 296-48734-1, 296-48734-6, TPS26602PWPR-ND
Electronic Fuse Regulator 2.35A 16-HTSSOP
Electronic Fuse Regulator 2.35A 16-HTSSOP
Electronic Fuse Regulator 2.35A 16-HTSSOP
IC PWR MGMT EFUSE 60V 16HTSSOP
IC PWR MGMT EFUSE 60V 16HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS26602PWPR | 844996-TPS26602PWPR | 296-48734-1-ND | TPS26602PWPR | TPS26602PWPR |
| Product Name | 2.23A HTSSOP Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS26602PWPR | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |