Texas Instruments High-Performance Analog 0.88A Power Management IC TPS26625DRCR

Description
4.5-V to 60-V, 478mΩ, 0.025-0.88A eFuse with integrated input and output reverse polarity p 10-VSON -40 to 125 Product overview: TPS26625DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.88A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26625DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5-V to 60-V, 478mΩ, 0.025-0.88A eFuse with integrated input and output reverse polarity p 10-VSON -40 to 125 Product overview: TPS26625DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.88A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26625DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.88A Power Management IC
734-TPS26625DRCR
0.88A Power Management IC 734-TPS26625DRCR
4.5-V to 60-V, 478mΩ, 0.025-0.88A eFuse with integrated input and output reverse polarity p 10-VSON -40 to 125 Product overview: TPS26625DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.88A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26625DRCR can be used for catalog matching and distributor lookup.

4.5-V to 60-V, 478mΩ, 0.025-0.88A eFuse with integrated input and output reverse polarity p 10-VSON -40 to 125 Product overview: TPS26625DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.88A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26625DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - TPS26625DRCR - 845221-TPS26625DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS26625DRCR
845221-TPS26625DRCR
PMIC - PMIC - Current Regulation/Management - TPS26625DRCR 845221-TPS26625DRCR
Manufacturer: Texas Instruments Win Source Part Number: 845221-TPS26625DRCR Features: Regulator Package: Reel - TR Family Name: TPS26625 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52606-1, 296-52606-2, TPS26625DRCR-ND, 296-52606-6

Manufacturer: Texas Instruments
Win Source Part Number: 845221-TPS26625DRCR
Features: Regulator
Package: Reel - TR
Family Name: TPS26625
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52606-1, 296-52606-2, TPS26625DRCR-ND, 296-52606-6

Buy Now Datasheet
Current Regulation/Management - 296-52606-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-52606-1-ND
Current Regulation/Management 296-52606-1-ND
Electronic Fuse Regulator 880mA 10-VSON (3x3)

Electronic Fuse Regulator 880mA 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-52606-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-52606-6-ND
Current Regulation/Management 296-52606-6-ND
Electronic Fuse Regulator 880mA 10-VSON (3x3)

Electronic Fuse Regulator 880mA 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - 296-52606-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-52606-2-ND
Current Regulation/Management 296-52606-2-ND
Electronic Fuse Regulator 880mA 10-VSON (3x3)

Electronic Fuse Regulator 880mA 10-VSON (3x3)

Buy Now Datasheet
Current Regulation/Management - TPS26625DRCR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS26625DRCR
Current Regulation/Management TPS26625DRCR
PWR MGMT PWR DISTRIBUTION

PWR MGMT PWR DISTRIBUTION

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS26625DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS26625DRCR
PMIC - Current Regulation/Management TPS26625DRCR
PWR MGMT PWR DISTRIBUTION

PWR MGMT PWR DISTRIBUTION

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-TPS26625DRCR 845221-TPS26625DRCR 296-52606-1-ND TPS26625DRCR TPS26625DRCR
Product Name 0.88A Power Management IC PMIC - PMIC - Current Regulation/Management - TPS26625DRCR Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details