Electronic Fuse Regulator 5A 10-VSON (3x3)
Electronic Fuse Regulator 5A 10-VSON (3x3)
Electronic Fuse Regulator 5A 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 802565-TPS259251DRCR
Packaging: Reel
Mounting Style: SMD
Current - Output: 5A
Voltage - Input: 4.5V ~ 5.5V
Function: Electronic Fuse
Accuracy: ±15%
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Hot Swap Controller 5.5V Positive Voltage 10-Pin VSON EP T/R Product overview: TPS259251DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259251DRCR can be used for catalog matching and distributor lookup.
IC EFUSE 5V BFET DVR 5A 10VSON
IC EFUSE 5V BFET DVR 5A 10VSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47233-2-ND | 802565-TPS259251DRCR | 734-TPS259251DRCR | TPS259251DRCR | TPS259251DRCR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - TPS259251DRCR | 5.5V Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |