Automotive, USB Dedicated Charging Port (DCP), Power Switch PMIC 32-VQFN (5x5)
Automotive, USB Dedicated Charging Port (DCP), Power Switch PMIC 32-VQFN (5x5)
Automotive, USB Dedicated Charging Port (DCP), Power Switch PMIC 32-VQFN (5x5)
USB BC1.2 5-V 3.5-A OUTPUT, 36-V Product overview: TPS25846QWRHBRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS25846QWRHBRQ1
USB BC1.2 5-V 3.5-A OUTPUT, 36-V
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS25846QWRHBRQ1TR-ND | 761-TPS25846QWRHBRQ1 | TPS25846QWRHBRQ1 |
| Product Name | Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 32-VFQFN Exposed Pad |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage Type | Fixed | ||
| Output Voltage | 5 volts |