Hot Swap Controller 1-CH 18V Positive Voltage Automotive 20-Pin WQFN EP T/R Product overview: TPS25940LQRVCRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 18V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25940LQRVCRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 852321-TPS25940LQRVC
Series: Automotive, AEC-Q100
Features: Regulator
Package: Reel - TR
Family Name: TPS25940
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51889-1, 296-51889-2, TPS25940LQRVCRQ1-ND,
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
AUTOMOTIVE EFUSE
AUTOMOTIVE EFUSE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS25940LQRVCRQ1 | 852321-TPS25940LQRVCRQ1 | 296-51889-1-ND | TPS25940LQRVCRQ1 | TPS25940LQRVCRQ1 |
| Product Name | Automotive 18V Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS25940LQRVCRQ1 | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |