TPS1HB08AQPWPRQ1 -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Texas Instruments
Power Distribution Switches, Load Drivers
TPS1HB08AQPWPRQ1
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TPS1HB08AQPWPRQ1 |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Package Type
|
Other; 16-PowerTSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT
0.1000 amps
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; Tsot
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT
3.5 amps
VIN
8 to 40 volts
View Details