Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 20-Pin WQFN EP T/R Product overview: TPS25942ARVCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 18V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25942ARVCT can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Manufacturer: Texas Instruments
Win Source Part Number: 900738-TPS25942ARVCT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 5.3A 20-WQFN (4x3)
Package: 20-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS25942
Categories: Integrated Circuits (ICs)
Case / Package: 20-WQFN (4x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39565-6, 296-39565-2, 296-39565-1
IC PWR MGMT EFUSE 2.7-18V 20WQFN
IC PWR MGMT EFUSE 2.7-18V 20WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS25942ARVCT | 296-39565-6-ND | 900738-TPS25942ARVCT | TPS25942ARVCT | TPS25942ARVCT |
| Product Name | N-Channel 18V Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - TPS25942ARVCT | Current Regulation/Management | PMIC - Current Regulation/Management |
| IOUT | 5.3 amps | 5.3 amps | 5.3 amps | 5.3 amps |