Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 20-Pin WQFN EP T/R Product overview: TPS25944ARVCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 18V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25944ARVCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 845024-TPS25944ARVCR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 5.3A 20-WQFN (4x3)
Package: 20-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS25944
Categories: Integrated Circuits (ICs)
Case / Package: 20-WQFN (4x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42151-6, TPS25944ARVCR-ND, 296-42151-2, 296-42151-1
IC PWR MGMT EFUSE 2.7-18V 20WQFN
IC PWR MGMT EFUSE 2.7-18V 20WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-42151-1-ND | 734-TPS25944ARVCR | 845024-TPS25944ARVCR | TPS25944ARVCR | TPS25944ARVCR |
| Product Name | Current Regulation/Management | N-Channel 18V Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS25944ARVCR | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WQFN (4x3) | Other; 20-WFQFN Exposed Pad |