Manufacturer: Texas Instruments
Win Source Part Number: 852868-TPS259230DRCR
Features: Regulator
Package: Reel - TR
Family Name: TPS259230
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47230-1, 296-47230-2, 296-47230-6, TPS259230DRCR-ND
Electronic Fuse Regulator 5A 10-VSON (3x3)
Electronic Fuse Regulator 5A 10-VSON (3x3)
Electronic Fuse Regulator 5A 10-VSON (3x3)
4.5-V to 5.5-V, 28mΩ, 1-5A eFuse with driver for external blocking FET 10-VSON -40 to 85 Product overview: TPS259230DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259230DRCR can be used for catalog matching and distributor lookup.
IC EFUSE 5V BFET DVR 5A 10VSON
IC EFUSE 5V BFET DVR 5A 10VSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 852868-TPS259230DRCR | 296-47230-6-ND | 734-TPS259230DRCR | TPS259230DRCR | TPS259230DRCR |
| Product Name | PMIC - PMIC - Current Regulation/Management - TPS259230DRCR | Current Regulation/Management | 5A Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; Reel - TR | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |