TPS2HB50AQPWPRQ1 -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Texas Instruments
Power Distribution Switches, Load Drivers
TPS2HB50AQPWPRQ1
Description
50 MOHM OTP A
Description
50 MOHM OTP A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TPS2HB50AQPWPRQ1 |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Package Type
|
Other; 16-PowerTSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.2000 amps
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.3 amps
VIN
3 to 5.5 volts
View Details
2 suppliers
Package Type
Other; 10-WFDFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details