Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - TPS259824ONRGER TPS259824ONRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 900742-TPS259824ONRG ER Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Current Monitor Regulator - 15A 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS259824 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53589-6, 296-53589-1, 296-53589-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900742-TPS259824ONRG ER Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Current Monitor Regulator - 15A 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS259824 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53589-6, 296-53589-1, 296-53589-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - TPS259824ONRGER - 900742-TPS259824ONRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS259824ONRGER
900742-TPS259824ONRGER
PMIC - PMIC - Current Regulation/Management - TPS259824ONRGER 900742-TPS259824ONRGER
Manufacturer: Texas Instruments Win Source Part Number: 900742-TPS259824ONRG ER Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Current Monitor Regulator - 15A 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS259824 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53589-6, 296-53589-1, 296-53589-2

Manufacturer: Texas Instruments
Win Source Part Number: 900742-TPS259824ONRGER
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Current Monitor Regulator - 15A 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS259824
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53589-6, 296-53589-1, 296-53589-2

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
734-TPS259824ONRGER
VQFN Power Management IC 734-TPS259824ONRGER
2.7-V to 24-V, 2.7-mΩ, 15-A eFuse with hot-swap protection, ±1.5% current monitor & adj. fault mgmt. 24-VQFN -40 to 125 Product overview: TPS259824ONRGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259824ONRGER can be used for catalog matching and distributor lookup.

2.7-V to 24-V, 2.7-mΩ, 15-A eFuse with hot-swap protection, ±1.5% current monitor & adj. fault mgmt. 24-VQFN -40 to 125 Product overview: TPS259824ONRGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259824ONRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-53589-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-53589-2-ND
Current Regulation/Management 296-53589-2-ND
Current Monitor Regulator 15A 24-VQFN (4x4)

Current Monitor Regulator 15A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-53589-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-53589-6-ND
Current Regulation/Management 296-53589-6-ND
Current Monitor Regulator 15A 24-VQFN (4x4)

Current Monitor Regulator 15A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-53589-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-53589-1-ND
Current Regulation/Management 296-53589-1-ND
Current Monitor Regulator 15A 24-VQFN (4x4)

Current Monitor Regulator 15A 24-VQFN (4x4)

Buy Now Datasheet
PMIC - Current Regulation/Management - TPS259824ONRGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS259824ONRGER
PMIC - Current Regulation/Management TPS259824ONRGER
PWR MGMT PWR DISTRIBUTION

PWR MGMT PWR DISTRIBUTION

Supplier's Site Datasheet
Current Regulation/Management - TPS259824ONRGER - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS259824ONRGER
Current Regulation/Management TPS259824ONRGER
PWR MGMT PWR DISTRIBUTION

PWR MGMT PWR DISTRIBUTION

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 900742-TPS259824ONRGER 734-TPS259824ONRGER 296-53589-2-ND TPS259824ONRGER TPS259824ONRGER
Product Name PMIC - PMIC - Current Regulation/Management - TPS259824ONRGER VQFN Power Management IC Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; 24-VQFN (4x4) Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data