Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, CMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
LDO Voltage Regulators 5V 250mA LDO
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPPM0303DR | TPPM0303DR | 296-10875-2-ND | TPPM0303DR | TPPM0303DR | TPPM0303DR |
| Product Name | TPPM0303 Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Package Type | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| VIN | 4.5 to 5.5 volts | 5.5 volts |