Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1272051-TPPM0111DWP
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Output Current: 1.5A, 300mA
Categories: Integrated Circuits
Supplier Device Package: 20-SO PowerPad
Temperature Range - Operating: 0°C ~ 55°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TPPM0111
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.5V
Voltage - Input (Maximum): 5.3V
Fixed Positive LDO Regulator, 2 Output, 3.33V1, 1.5V2, PDSO20
Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC
1.5-A, dual-channel low-dropout voltage regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70 Product overview: TPPM0111DWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPPM0111DWP can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual-Output 3.3V & 1.5V
IC REG LIN 3.3V/1.5V 20SO PWRPAD
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPPM0111DWP | 1272051-TPPM0111DWP | TPPM0111DWP | 296-12507-5-ND | 776-TPPM0111DWP | TPPM0111DWP | TPPM0111DWP |
| Product Name | TPPM0111 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V | PMIC - PMIC - Voltage Regulators - Linear - TPPM0111DWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 3.3V 1.5V Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SO PowerPAD | SOIC; Other; 20-SOIC Exposed Pad | SOIC; Other; HSOIC20 | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | Other; HSOP | ||
| Output Voltage | 3.3 volts | 3.3 to 1.5 volts | 1.5 to 3.3 volts | 1.5 volts | 3.3 volts | ||
| IOUT | 1.5 amps | 1.5 to 0.3000 amps | 0.3000 to 1.5 amps | 1.5 amps | 1.5 to 0.3000 amps |