Hot Swap Controller, 1-CH, 5.3A, 18V, Serial Interface, WQFN Product overview: TPS25940ARVCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 18V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.3A, 18V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25940ARVCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 801344-TPS25940ARVCR
Packaging: Reel
Mounting Style: SMD
Current - Output: 5.3A
Voltage - Input: 2.7V ~ 18V
Function: Electronic Fuse
Accuracy: ±8%
Supplier Device Package: 20-WQFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
IC PWR MGMT EFUSE 2.7-18V 20WQFN
IC PWR MGMT EFUSE 2.7-18V 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-TPS25940ARVCR | 801344-TPS25940ARVCR | 296-46233-2-ND | TPS25940ARVCR | TPS25940ARVCR |
| Product Name | 5.3A 18V Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS25940ARVCR | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| IOUT | 5.3 amps | 5.3 amps | 5.3 amps | 5.3 amps |