Texas Instruments PMIC - PMIC - Supervisors - TPS3613-01DGS TPS3613-01DGS

Description
Manufacturer: Texas Instruments Win Source Part Number: 145055-TPS3613-01DGS Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145055-TPS3613-01DGS Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS3613-01DGS - 145055-TPS3613-01DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3613-01DGS
145055-TPS3613-01DGS
PMIC - PMIC - Supervisors - TPS3613-01DGS 145055-TPS3613-01DGS
Manufacturer: Texas Instruments Win Source Part Number: 145055-TPS3613-01DGS Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145055-TPS3613-01DGS
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors TPS3613-01DGS
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 145055-TPS3613-01DGS TPS3613-01DGS
Product Name PMIC - PMIC - Supervisors - TPS3613-01DGS Supervisors
Package Type SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details