Texas Instruments High-Performance Analog 6A VQFN Power Management IC TPS16632RGET

Description
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting 24-VQFN -40 to 125 Product overview: TPS16632RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16632RGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting 24-VQFN -40 to 125 Product overview: TPS16632RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16632RGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A VQFN Power Management IC
734-TPS16632RGET
6A VQFN Power Management IC 734-TPS16632RGET
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting 24-VQFN -40 to 125 Product overview: TPS16632RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16632RGET can be used for catalog matching and distributor lookup.

4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting 24-VQFN -40 to 125 Product overview: TPS16632RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16632RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1172633-TPS16632RGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1172633-TPS16632RGET
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1172633-TPS16632RGET
Win Source Part Number: 1172633-TPS16632RGET Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS16632RGETDKR, 296-TPS16632RGETCT,2 96-TPS16632RGETTR Base Product Number: TPS16632

Win Source Part Number: 1172633-TPS16632RGET
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS16632RGETDKR,296-TPS16632RGETCT,296-TPS16632RGETTR
Base Product Number: TPS16632

Buy Now Datasheet
Current Regulation/Management - 296-TPS16632RGETDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16632RGETDKR-ND
Current Regulation/Management 296-TPS16632RGETDKR-ND
Electronic Fuse Regulator 6A 24-VQFN (4x4)

Electronic Fuse Regulator 6A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-TPS16632RGETTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16632RGETTR-ND
Current Regulation/Management 296-TPS16632RGETTR-ND
Electronic Fuse Regulator 6A 24-VQFN (4x4)

Electronic Fuse Regulator 6A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-TPS16632RGETCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16632RGETCT-ND
Current Regulation/Management 296-TPS16632RGETCT-ND
Electronic Fuse Regulator 6A 24-VQFN (4x4)

Electronic Fuse Regulator 6A 24-VQFN (4x4)

Buy Now Datasheet
PMIC - Current Regulation/Management - TPS16632RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS16632RGET
PMIC - Current Regulation/Management TPS16632RGET
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
Current Regulation/Management - TPS16632RGET - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS16632RGET
Current Regulation/Management TPS16632RGET
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-TPS16632RGET 1172633-TPS16632RGET 296-TPS16632RGETDKR-ND TPS16632RGET TPS16632RGET
Product Name 6A VQFN Power Management IC Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4963GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.2 to 50 volts
Operating Temperature -25 to 150 C (-13 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers