Win Source Part Number: 1009335-TPS16630RGER
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS16630RGERCT,2
Base Product Number: TPS16630
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Electronic Fuse Regulator 6A 24-VQFN (4x4)
Hot Swap Controller 1-CH 60V Positive Voltage 24-Pin VQFN EP T/R Product overview: TPS16630RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60V, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630RGER can be used for catalog matching and distributor lookup.
POWER MANAGEMENT
POWER MANAGEMENT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1009335-TPS16630RGER | 296-TPS16630RGERTR-ND | 734-TPS16630RGER | TPS16630RGER | TPS16630RGER |
| Product Name | Integrated Circuits (ICs) - PMIC - Current Regulation/Management | Current Regulation/Management | 60V VQFN Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |