Texas Instruments Power Management IC TPS26631PWPR

Description
IC ELECTRONIC FUSE 2% 20HTSSOP Product overview: TPS26631PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26631PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ELECTRONIC FUSE 2% 20HTSSOP Product overview: TPS26631PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26631PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
734-TPS26631PWPR
Power Management IC 734-TPS26631PWPR
IC ELECTRONIC FUSE 2% 20HTSSOP Product overview: TPS26631PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26631PWPR can be used for catalog matching and distributor lookup.

IC ELECTRONIC FUSE 2% 20HTSSOP Product overview: TPS26631PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26631PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - TPS26631PWPR - 900743-TPS26631PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS26631PWPR
900743-TPS26631PWPR
PMIC - PMIC - Current Regulation/Management - TPS26631PWPR 900743-TPS26631PWPR
Manufacturer: Texas Instruments Win Source Part Number: 900743-TPS26631PWPR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 6A 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS26631 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS26631PWPRCT, 296-TPS26631PWPRDKR, 296-TPS26631PWPRTR

Manufacturer: Texas Instruments
Win Source Part Number: 900743-TPS26631PWPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 6A 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS26631
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS26631PWPRCT, 296-TPS26631PWPRDKR, 296-TPS26631PWPRTR

Buy Now
Current Regulation/Management - 296-TPS26631PWPRCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS26631PWPRCT-ND
Current Regulation/Management 296-TPS26631PWPRCT-ND
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now Datasheet
Current Regulation/Management - 296-TPS26631PWPRTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS26631PWPRTR-ND
Current Regulation/Management 296-TPS26631PWPRTR-ND
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now Datasheet
Current Regulation/Management - 296-TPS26631PWPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS26631PWPRDKR-ND
Current Regulation/Management 296-TPS26631PWPRDKR-ND
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now Datasheet
PMIC - Current Regulation/Management - TPS26631PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS26631PWPR
PMIC - Current Regulation/Management TPS26631PWPR
4.5V - 60V 6A 29MOHM EFUSE

4.5V - 60V 6A 29MOHM EFUSE

Supplier's Site Datasheet
Current Regulation/Management - TPS26631PWPR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS26631PWPR
Current Regulation/Management TPS26631PWPR
4.5V - 60V 6A 29MOHM EFUSE

4.5V - 60V 6A 29MOHM EFUSE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-TPS26631PWPR 900743-TPS26631PWPR 296-TPS26631PWPRCT-ND TPS26631PWPR TPS26631PWPR
Product Name Power Management IC PMIC - PMIC - Current Regulation/Management - TPS26631PWPR Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; Tape & Reel (TR) SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details