OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP
OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP
OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP
OR Controller N-Channel Single 8-Pin TSSOP T/R Product overview: TPS2413PWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, TSSOP, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-TPS2413PWR can be used for catalog matching and distributor lookup.
IC OR CTRLR N+1 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-41732-2-ND | 758-TPS2413PWR | TPS2413PWR |
| Product Name | OR Controllers, Ideal Diodes | N-Channel TSSOP Power Management IC | OR Controllers, Ideal Diodes |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | Other; 8-TSSOP (0.173", 4.40mm Width) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 10.2 volts |