4.5-V to 60-V, 478mΩ, 0.025-0.88A eFuse with integrated input and output reverse polarity p 10-VSON -40 to 125 Product overview: TPS26625DRCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.88A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26625DRCT can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 880mA 10-VSON (3x3)
Electronic Fuse Regulator 880mA 10-VSON (3x3)
Electronic Fuse Regulator 880mA 10-VSON (3x3)
7V-57V 25MA-800MA 500MOHM
7V-57V 25MA-800MA 500MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS26625DRCT | 296-TPS26625DRCT-ND | TPS26625DRCT | TPS26625DRCT |
| Product Name | 0.88A Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |