Texas Instruments TPPM0111 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V TPPM0111DWPR

Description
Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPPM0111 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V - TPPM0111DWPR - Texas Instruments
Dallas, TX, United States
TPPM0111 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V
TPPM0111DWPR
TPPM0111 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V TPPM0111DWPR
Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70

Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPPM0111DWPR - 900684-TPPM0111DWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPPM0111DWPR
900684-TPPM0111DWPR
PMIC - PMIC - Voltage Regulators - Linear - TPPM0111DWPR 900684-TPPM0111DWPR
Manufacturer: Texas Instruments Win Source Part Number: 900684-TPPM0111DWPR Operating Temperature Range: 0°C ~ 55°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: TPPM01 Categories: Integrated Circuits (ICs) Case / Package: 20-HSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPPM0111DWPRG4, TPPM0111DWPRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900684-TPPM0111DWPR
Operating Temperature Range: 0°C ~ 55°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPPM01
Categories: Integrated Circuits (ICs)
Case / Package: 20-HSOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPPM0111DWPRG4, TPPM0111DWPRG4-ND

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V 1.5V 1.5A LDO Voltage Regulator IC
776-TPPM0111DWPR
Dual 3.3V 1.5V 1.5A LDO Voltage Regulator IC 776-TPPM0111DWPR
Dual LDO Regulator 3.3V/1.5V, 1.5A, 2-Output, HSOP Product overview: TPPM0111DWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPPM0111DWPR can be used for catalog matching and distributor lookup.

Dual LDO Regulator 3.3V/1.5V, 1.5A, 2-Output, HSOP Product overview: TPPM0111DWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPPM0111DWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPPM0111DWPR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 3.33V1, 1.5V2, PDSO20

Fixed Positive LDO Regulator, 2 Output, 3.33V1, 1.5V2, PDSO20

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPPM0111DWPR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPPM0111DWPR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPPM0111DWPR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 1.5A, 300mA 20-HSOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPPM0111DWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPPM0111DWPR
PMIC - Voltage Regulators - Linear TPPM0111DWPR
IC REG LINEAR 3.3V/1.5V 20SO

IC REG LINEAR 3.3V/1.5V 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPPM0111DWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPPM0111DWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPPM0111DWPR
IC REG LINEAR 3.3V/1.5V 20SO

IC REG LINEAR 3.3V/1.5V 20SO

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPPM0111DWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPPM0111DWPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPPM0111DWPR
IC REG LINEAR 3.3V/1.5V 20SO

IC REG LINEAR 3.3V/1.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPPM0111DWPR 900684-TPPM0111DWPR 776-TPPM0111DWPR TPPM0111DWPR TPPM0111DWPR-ND TPPM0111DWPR TPPM0111DWPR TPPM0111DWPR
Product Name TPPM0111 Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V PMIC - PMIC - Voltage Regulators - Linear - TPPM0111DWPR Dual 3.3V 1.5V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed
Package Type Other; SO PowerPAD SOIC; Other; 20-HSOIC Other; HSOP Other; SOP20 SOIC; Other; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" SOIC; Other; 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Output Voltage 3.3 volts 1.5 volts 1.5 to 3.3 volts 3.3 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 0.3000 to 1.5 amps 1.5 to 0.3000 amps 1.5 to 0.3000 amps 1.5 to 0.3000 amps
Unlock Full Specs
to access all available technical data