4.5-V to 60-V, 478mΩ, 0.025-0.88A eFuse with integrated input and output reverse polarity p 10-VSON -40 to 125 Product overview: TPS26621DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.88A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26621DRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 852439-TPS26621DRCR
Features: Regulator
Package: Reel - TR
Family Name: TPS26621
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS26621DRCRDKR,
Electronic Fuse Regulator 880mA 10-VSON (3x3)
Electronic Fuse Regulator 880mA 10-VSON (3x3)
Electronic Fuse Regulator 880mA 10-VSON (3x3)
PWR MGMT PWR DISTRIBUTION
PWR MGMT PWR DISTRIBUTION
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-TPS26621DRCR | 852439-TPS26621DRCR | 296-TPS26621DRCRTR-ND | TPS26621DRCR | TPS26621DRCR |
| Product Name | 0.88A Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS26621DRCR | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |