Texas Instruments High-Performance Analog Automotive 60V 6A VQFN Power Management IC TPS16630RGET

Description
60V 6A eFuse IC, 31mΩ, 24-VQFN, Automotive Product overview: TPS16630RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630RGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 6A eFuse IC, 31mΩ, 24-VQFN, Automotive Product overview: TPS16630RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630RGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 6A VQFN Power Management IC
734-TPS16630RGET
Automotive 60V 6A VQFN Power Management IC 734-TPS16630RGET
60V 6A eFuse IC, 31mΩ, 24-VQFN, Automotive Product overview: TPS16630RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630RGET can be used for catalog matching and distributor lookup.

60V 6A eFuse IC, 31mΩ, 24-VQFN, Automotive Product overview: TPS16630RGET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-TPS16630RGETCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16630RGETCT-ND
Current Regulation/Management 296-TPS16630RGETCT-ND
Electronic Fuse Regulator 6A 24-VQFN (4x4)

Electronic Fuse Regulator 6A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-TPS16630RGETDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16630RGETDKR-ND
Current Regulation/Management 296-TPS16630RGETDKR-ND
Electronic Fuse Regulator 6A 24-VQFN (4x4)

Electronic Fuse Regulator 6A 24-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-TPS16630RGETTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16630RGETTR-ND
Current Regulation/Management 296-TPS16630RGETTR-ND
Electronic Fuse Regulator 6A 24-VQFN (4x4)

Electronic Fuse Regulator 6A 24-VQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - TPS16630RGET - 852829-TPS16630RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS16630RGET
852829-TPS16630RGET
PMIC - PMIC - Current Regulation/Management - TPS16630RGET 852829-TPS16630RGET
Manufacturer: Texas Instruments Win Source Part Number: 852829-TPS16630RGET Features: Regulator Package: Reel - TR Family Name: TPS16630 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS16630RGETCT, 296-TPS16630RGETDKR, 296-TPS16630RGETTR

Manufacturer: Texas Instruments
Win Source Part Number: 852829-TPS16630RGET
Features: Regulator
Package: Reel - TR
Family Name: TPS16630
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS16630RGETCT, 296-TPS16630RGETDKR, 296-TPS16630RGETTR

Buy Now Datasheet
Current Regulation/Management - TPS16630RGET - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS16630RGET
Current Regulation/Management TPS16630RGET
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS16630RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS16630RGET
PMIC - Current Regulation/Management TPS16630RGET
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-TPS16630RGET 296-TPS16630RGETCT-ND 852829-TPS16630RGET TPS16630RGET TPS16630RGET
Product Name Automotive 60V 6A VQFN Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - TPS16630RGET Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details