IC POWER MANAGEMENT Product overview: TPS26636PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS26636PWPR can be used for catalog matching and distributor lookup.
Overvoltage Protection, Circuit Breaker PMIC 20-HTSSOP
Overvoltage Protection, Circuit Breaker PMIC 20-HTSSOP
Overvoltage Protection, Circuit Breaker PMIC 20-HTSSOP
Win Source Part Number: 1253137-TPS26636PWPR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Overvoltage Protection, Circuit Breaker
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 1.38mA
Voltage - Supply: 4.5V ~ 60V
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS26636PWPRCT,2
Base Product Number: TPS26636
IC POWER MANAGEMENT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS26636PWPR | 296-TPS26636PWPRTR-ND | 1253137-TPS26636PWPR | TPS26636PWPR |
| Product Name | Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tape & Reel (TR) | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tape & Reel | Other; 20-PowerTSSOP (0.173", 4.40mm Width) |