Electronic Fuse Regulator 6A 24-VQFN (4x4)
IC ELECTRONIC FUSE 2% 24VQFN
IC ELECTRONIC FUSE 2% 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851441-TPS26630RGER
Features: Regulator
Package: Reel - TR
Family Name: TPS26630
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting and surge protection 24-VQFN -40 to 125 Product overview: TPS26630RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26630RGER can be used for catalog matching and distributor lookup.
IC PWR MGMT BATTERY MGMT
IC PWR MGMT BATTERY MGMT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS26630RGERTR-ND | 851441-TPS26630RGER | 734-TPS26630RGER | TPS26630RGER | TPS26630RGER |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - TPS26630RGER | 6A VQFN Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; Reel - TR | Other; 24-VFQFN Exposed Pad |