Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 8-Pin SOIC T/R Product overview: TPS25921ADR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 18V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25921ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 803074-TPS25921ADR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.7A
Voltage - Input: 4.5V ~ 18V
Function: Electronic Fuse
Accuracy: ±2%
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Electronic Fuse Regulator 1.7A 8-SOIC
Electronic Fuse Regulator 1.7A 8-SOIC
Electronic Fuse Regulator 1.7A 8-SOIC
IC PWR MGR EFUSE 18V 8SOIC
IC PWR MGR EFUSE 18V 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-TPS25921ADR | 803074-TPS25921ADR | 296-40731-2-ND | TPS25921ADR | TPS25921ADR |
| Product Name | N-Channel 18V SOIC Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS25921ADR | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |