Manufacturer: Texas Instruments
Win Source Part Number: 1111647-TPS3620-33DG
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 8VSSOP
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1111647-TPS3620-33DGKR | TPS3620-33DGKR |
| Product Name | PMIC - PMIC - Supervisors - TPS3620-33DGKR | Supervisors |
| Package Type | SSOP; Other; 8-VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |