Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - TPS25921LDR TPS25921LDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803978-TPS25921LDR Packaging: Reel Mounting Style: SMD Current - Output: 1.7A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±2% Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803978-TPS25921LDR Packaging: Reel Mounting Style: SMD Current - Output: 1.7A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±2% Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - TPS25921LDR - 803978-TPS25921LDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS25921LDR
803978-TPS25921LDR
PMIC - PMIC - Current Regulation/Management - TPS25921LDR 803978-TPS25921LDR
Manufacturer: Texas Instruments Win Source Part Number: 803978-TPS25921LDR Packaging: Reel Mounting Style: SMD Current - Output: 1.7A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±2% Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 803978-TPS25921LDR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.7A
Voltage - Input: 4.5V ~ 18V
Function: Electronic Fuse
Accuracy: ±2%
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1.6A SOIC Power Management IC
734-TPS25921LDR
1.6A SOIC Power Management IC 734-TPS25921LDR
4.5-V to 18-V, 90mΩ, 0.4-1.6A eFuse with latch off fault response 8-SOIC -40 to 85 Product overview: TPS25921LDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.6A, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25921LDR can be used for catalog matching and distributor lookup.

4.5-V to 18-V, 90mΩ, 0.4-1.6A eFuse with latch off fault response 8-SOIC -40 to 85 Product overview: TPS25921LDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.6A, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25921LDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-40732-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-40732-6-ND
Current Regulation/Management 296-40732-6-ND
Electronic Fuse Regulator 1.7A 8-SOIC

Electronic Fuse Regulator 1.7A 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-40732-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-40732-1-ND
Current Regulation/Management 296-40732-1-ND
Electronic Fuse Regulator 1.7A 8-SOIC

Electronic Fuse Regulator 1.7A 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-40732-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-40732-2-ND
Current Regulation/Management 296-40732-2-ND
Electronic Fuse Regulator 1.7A 8-SOIC

Electronic Fuse Regulator 1.7A 8-SOIC

Buy Now Datasheet
PMIC - Current Regulation/Management - TPS25921LDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS25921LDR
PMIC - Current Regulation/Management TPS25921LDR
IC PWR MGR EFUSE 18V 8SOIC

IC PWR MGR EFUSE 18V 8SOIC

Supplier's Site Datasheet
Current Regulation/Management - TPS25921LDR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS25921LDR
Current Regulation/Management TPS25921LDR
IC PWR MGR EFUSE 18V 8SOIC

IC PWR MGR EFUSE 18V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 803978-TPS25921LDR 734-TPS25921LDR 296-40732-6-ND TPS25921LDR TPS25921LDR
Product Name PMIC - PMIC - Current Regulation/Management - TPS25921LDR 1.6A SOIC Power Management IC Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Package Type SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details