4.2-V to 60-V, 150mΩ, 0.1-2.23A eFuse with integrated input reverse polarity protection 24-VQFN -40 to 125 Product overview: TPS26602RHFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.23A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.23A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS26602RHFR can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
IC PWR MGMT EFUSE 60V 24VQFN
IC PWR MGMT EFUSE 60V 24VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS26602RHFR | 296-51900-6-ND | TPS26602RHFR | TPS26602RHFR |
| Product Name | 2.23A VQFN Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |