Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - TPS25221DBVR TPS25221DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 801172-TPS25221DBVR Packaging: Reel Mounting Style: SMD Current - Output: 2A Voltage - Input: 2.5V ~ 5.5V Function: Current Switch Accuracy: ±6% Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 801172-TPS25221DBVR Packaging: Reel Mounting Style: SMD Current - Output: 2A Voltage - Input: 2.5V ~ 5.5V Function: Current Switch Accuracy: ±6% Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - TPS25221DBVR - 801172-TPS25221DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS25221DBVR
801172-TPS25221DBVR
PMIC - PMIC - Current Regulation/Management - TPS25221DBVR 801172-TPS25221DBVR
Manufacturer: Texas Instruments Win Source Part Number: 801172-TPS25221DBVR Packaging: Reel Mounting Style: SMD Current - Output: 2A Voltage - Input: 2.5V ~ 5.5V Function: Current Switch Accuracy: ±6% Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 801172-TPS25221DBVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Voltage - Input: 2.5V ~ 5.5V
Function: Current Switch
Accuracy: ±6%
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Current Regulation/Management - 296-50417-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-50417-6-ND
Current Regulation/Management 296-50417-6-ND
Current Switch Regulator 2A SOT-23-6

Current Switch Regulator 2A SOT-23-6

Buy Now Datasheet
Current Regulation/Management - 296-50417-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-50417-1-ND
Current Regulation/Management 296-50417-1-ND
Current Switch Regulator 2A SOT-23-6

Current Switch Regulator 2A SOT-23-6

Buy Now Datasheet
Current Regulation/Management - 296-50417-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-50417-2-ND
Current Regulation/Management 296-50417-2-ND
Current Switch Regulator 2A SOT-23-6

Current Switch Regulator 2A SOT-23-6

Buy Now Datasheet
Singapore, Singapore
0.28A 2.5A 5.5V SOT-23 Power Management IC
734-TPS25221DBVR
0.28A 2.5A 5.5V SOT-23 Power Management IC 734-TPS25221DBVR
0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-SOT-23 -40 to 125 Product overview: TPS25221DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DBVR can be used for catalog matching and distributor lookup.

0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-SOT-23 -40 to 125 Product overview: TPS25221DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - TPS25221DBVR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS25221DBVR
Current Regulation/Management TPS25221DBVR
IC CURRENT SWITCH 2A SOT23-6

IC CURRENT SWITCH 2A SOT23-6

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS25221DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS25221DBVR
PMIC - Current Regulation/Management TPS25221DBVR
IC CURRENT SWITCH 2A SOT23-6

IC CURRENT SWITCH 2A SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 801172-TPS25221DBVR 296-50417-6-ND 734-TPS25221DBVR TPS25221DBVR TPS25221DBVR
Product Name PMIC - PMIC - Current Regulation/Management - TPS25221DBVR Current Regulation/Management 0.28A 2.5A 5.5V SOT-23 Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data