2.7-V to 18-V, 34mΩ, 0.5-4A eFuse with over voltage protection in small WSON package 8-WSON -40 to 125 Product overview: TPS259570DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259570DSGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851149-TPS259570DSGR
Features: Regulator
Package: Reel - TR
Family Name: TPS259570
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51898-1, 296-TPS259570DSGRCT,
Electronic Fuse Regulator 4A 8-WSON (2x2)
Electronic Fuse Regulator 4A 8-WSON (2x2)
Electronic Fuse Regulator 4A 8-WSON (2x2)
IC PWR MGMT EFUSE 2.7-18V 8WSON
IC PWR MGMT EFUSE 2.7-18V 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-TPS259570DSGR | 851149-TPS259570DSGR | 296-TPS259570DSGRTR-ND | TPS259570DSGR | TPS259570DSGR |
| Product Name | 4A Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS259570DSGR | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |