Texas Instruments High-Performance Analog Current Regulation/Management TPS16630PWPR

Description
Electronic Fuse Regulator 6A 20-HTSSOP
Request a Quote Datasheet
Description
Electronic Fuse Regulator 6A 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-TPS16630PWPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16630PWPRDKR-ND
Current Regulation/Management 296-TPS16630PWPRDKR-ND
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now Datasheet
Current Regulation/Management - 296-TPS16630PWPRTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16630PWPRTR-ND
Current Regulation/Management 296-TPS16630PWPRTR-ND
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now Datasheet
Current Regulation/Management - 296-TPS16630PWPRCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-TPS16630PWPRCT-ND
Current Regulation/Management 296-TPS16630PWPRCT-ND
Electronic Fuse Regulator 6A 20-HTSSOP

Electronic Fuse Regulator 6A 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
60V HTSSOP Power Management IC
734-TPS16630PWPR
60V HTSSOP Power Management IC 734-TPS16630PWPR
Hot Swap Controller 1-CH 60V Positive Voltage 20-Pin HTSSOP EP T/R Product overview: TPS16630PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60V, HTSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630PWPR can be used for catalog matching and distributor lookup.

Hot Swap Controller 1-CH 60V Positive Voltage 20-Pin HTSSOP EP T/R Product overview: TPS16630PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60V, HTSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16630PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - TPS16630PWPR - 937260-TPS16630PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS16630PWPR
937260-TPS16630PWPR
PMIC - PMIC - Current Regulation/Management - TPS16630PWPR 937260-TPS16630PWPR
Manufacturer: Texas Instruments Win Source Part Number: 937260-TPS16630PWPR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 6A 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS16630 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS16630PWPRTR, 296-TPS16630PWPRCT, 296-TPS16630PWPRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 937260-TPS16630PWPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 6A 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS16630
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS16630PWPRTR, 296-TPS16630PWPRCT, 296-TPS16630PWPRDKR

Buy Now Datasheet
Current Regulation/Management - TPS16630PWPR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
TPS16630PWPR
Current Regulation/Management TPS16630PWPR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet
PMIC - Current Regulation/Management - TPS16630PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
TPS16630PWPR
PMIC - Current Regulation/Management TPS16630PWPR
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-TPS16630PWPRDKR-ND 734-TPS16630PWPR 937260-TPS16630PWPR TPS16630PWPR TPS16630PWPR
Product Name Current Regulation/Management 60V HTSSOP Power Management IC PMIC - PMIC - Current Regulation/Management - TPS16630PWPR Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data