Current Switch Regulator 2A 6-WSON (2x2)
Current Switch Regulator 2A 6-WSON (2x2)
Current Switch Regulator 2A 6-WSON (2x2)
0.28A - 2.5A, adjustable ILIMIT, 2.5-5.5V, active-high enable power switch, 70 mOhm 6-WSON -40 to 125 Product overview: TPS25221DRVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.28A, 2.5A, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.28A, 2.5A, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS25221DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937267-TPS25221DRVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Current Switch Regulator - 2A 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS25221
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52605-2, 296-52605-1, TPS25221DRVR-ND, 296-52605-6
PWR MGMT PWR DISTRIBUTION
PWR MGMT PWR DISTRIBUTION
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-52605-6-ND | 734-TPS25221DRVR | 937267-TPS25221DRVR | TPS25221DRVR | TPS25221DRVR |
| Product Name | Current Regulation/Management | 0.28A 2.5A 5.5V Power Management IC | PMIC - PMIC - Current Regulation/Management - TPS25221DRVR | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WSON (2x2) | Other; 6-WDFN Exposed Pad |