4.5-V to 60-V, 31mΩ, 0.6-6A eFuse with output power limiting 24-VQFN -40 to 125 Product overview: TPS16632RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6A, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS16632RGER can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 6A 24-VQFN (4x4)
IC ELECTRONIC FUSE 2% 24VQFN
IC ELECTRONIC FUSE 2% 24VQFN
DIODE ARRAY SCHOTTKY
DIODE ARRAY SCHOTTKY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-TPS16632RGER | 296-TPS16632RGERTR-ND | TPS16632RGER | TPS16632RGER |
| Product Name | 6A VQFN Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |